ASTM International - ASTM A1075-12(2022)

Standard Specification for Flanged Steel U-Channel Posts

active
Buy Now
Organization: ASTM International
Publication Date: 1 September 2022
Status: active
Page Count: 3
ICS Code (Steel profiles): 77.140.70
scope:

1.1 This specification covers flanged U-channel carbon steel posts having a nominal weight ranging from 0.75?lb/ft to 6.0?lb/ft and a nominal width ranging from 1.25?in. to 4.0 in. These posts are furnished in the as-wrought condition intended for applications requiring high tensile strength or crashworthiness and with a lower carbon (LC) designation for use where higher ductility or improved weldability are required. These materials are available in multiple yield strength levels of 50?ksi, 60?ksi, 70?ksi, and 80?ksi (345?MPa, 420?MPa, 485?MPa, and 550?MPa). The 50?ksi and 60?ksi (345?MPa and 420?MPa) yield strength grades are available as lower carbon posts, designated as Grades 50LC or 60LC.

Note 1: This specification does not cover high-strength low-alloy (HSLA) post. Refer to Specification A572/A572M for HSLA. For structural Grade 36, refer to Specification A36/A36M.

1.2 Units-The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use.

1.4 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.

abstract:

This specification covers flanged U-channel carbon steel posts having a nominal weight ranging from 0.75 to 6.0 lb/ft and a nominal width ranging from 1.25 to 4.0 in. These posts are furnished in... View More

Document History

ASTM A1075-12(2022)
September 1, 2022
Standard Specification for Flanged Steel U-Channel Posts
1.1 This specification covers flanged U-channel carbon steel posts having a nominal weight ranging from 0.75?lb/ft to 6.0?lb/ft and a nominal width ranging from 1.25?in. to 4.0 in. These posts are...
September 1, 2017
Standard Specification for Flanged Steel U-Channel Posts
1.1 This specification covers flanged U-channel carbon steel posts having a nominal weight ranging from 0.75 to 6.0 lb/ft and a nominal width ranging from 1.25 to 4.0 in. These posts are furnished in...
March 1, 2012
Standard Specification for Flanged Steel U-Channel Posts
1.1 This specification covers flanged U-channel carbon steel posts having a nominal weight ranging from 0.75 to 6.0 lb/ft and a nominal width ranging from 1.25 to 4.0 in. These posts are furnished in...
Advertisement