ASTM International - ASTM B30-23
Standard Specification for Copper Alloys in Ingot and Other Remelt Forms
| Organization: | ASTM International |
| Publication Date: | 1 April 2023 |
| Status: | active |
| Page Count: | 14 |
| ICS Code (Copper products): | 77.150.30 |
scope:
1.1 This specification covers the requirements for copper alloys in ingot and other forms including granules, nuggets, pellets, or shot for remelting for the manufacturing of castings having the Copper Alloy UNS No. designation, commercial designations and nominal composition shown in Table 1 and Table 2. Product delivered in forms other than ingot shall be upon agreement between the supplier and purchaser.
1.2 A cross reference of Copper Alloy UNS Nos. and copper alloy casting specifications is given in Table 3.
1.3 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.
1.4 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
abstract:
This specification establishes the requirements for copper alloys in ingot form that shall be subjected to remelting for the manufacture of castings having the Copper Alloy UNS No. designations... View More
Document History