ASTM International - ASTM B153-22
Standard Test Method for Expansion (Pin Test) of Copper and Copper-Alloy Pipe and Tubing
| Organization: | ASTM International |
| Publication Date: | 1 May 2022 |
| Status: | active |
| Page Count: | 2 |
| ICS Code (Non-ferrous metal pipes): | 23.040.15 |
significance And Use:
5.1 When properly performed and interpreted, the expansion pin test will provide information with regard to the capacity of a tube for expansion and to reveal surface defects. The expansion pin... View More
scope:
1.1 This test method establishes the requirements for the expansion pin test for copper and copper-alloy pipe and tubing with an inside diameter of 0.125 in. (3.2 mm) and greater or an outside diameter up to and including 4 in. (102 mm).
Note 1: For tubes of sizes with an inside diameter less than 0.125 in. (3.2 mm), a substitute test method must be agreed upon between the manufacturer and purchaser.
Note 2: For tubes of sizes greater than 4 in. (102 mm) in outside diameter, refer to B968/B968M for a test method.
1.2 Units-The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use.
1.4 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
Document History