ASTM International - ASTM B692-18(2023)

Standard Specification for 75?% Silver-25 % Graphite Sliding Contact Material

active
Buy Now
Organization: ASTM International
Publication Date: 1 April 2023
Status: active
Page Count: 2
ICS Code (Other non-ferrous metals and their alloys): 77.120.99
scope:

1.1 This specification defines the criteria for composition and other requirements for brushes with a nominal silver content of 75 weight?% with the balance being substantially graphite.

1.2 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to become familiar with all hazards including those identified in the appropriate Safety Data Sheet (SDS) for this product/material as provided by the manufacturer, to establish appropriate safety, health, and environmental practices, and determine the applicability of regulatory limitations prior to use.

1.4 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.

abstract:

This specification defines the criteria for the chemical composition and other requirements (including physical properties, microstructure, superficial hardness, and specific resistance ) for... View More

Document History

ASTM B692-18(2023)
April 1, 2023
Standard Specification for 75?% Silver-25 % Graphite Sliding Contact Material
1.1 This specification defines the criteria for composition and other requirements for brushes with a nominal silver content of 75 weight?% with the balance being substantially graphite. 1.2 The...
November 1, 2018
Standard Specification for 75 % Silver-25 % Graphite Sliding Contact Material
1.1 This specification defines the criteria for composition and other requirements for brushes with a nominal silver content of 75 weight % with the balance being substantially graphite. 1.2 The...
May 1, 2012
Standard Specification for 75 % Silver-25 % % Graphite Sliding Contact Material
1.1 This specification defines the criteria for composition and other requirements for brushes with a nominal silver content of 75 weight % with the balance being substantially graphite. 1.2 The...
June 1, 2006
Standard Specification for 75 % Silver-25 % Graphite Sliding Contact Material
1.1 This specification defines the criteria for composition and other requirements for brushes with a nominal silver content of 75 weight % with the balance being substantially graphite. This...
January 1, 2000
Standard Specification for 75% Silver-25% Graphite Sliding Contact Material
1.1 This specification defines the criteria for composition and other requirements for brushes with a nominal silver content of 75 weight% with the balance being substantially graphite. 1.2 This...
Advertisement