ASTM International - ASTM B897-23

Standard Specification for Configuration of Zinc and Zinc Alloy Jumbo, Block, Half Block, and Slab Ingot

active
Buy Now
Organization: ASTM International
Publication Date: 1 April 2023
Status: active
Page Count: 5
ICS Code (Lead, zinc, tin and their alloys): 77.120.60
scope:

1.1 This specification covers zinc and zinc alloy jumbo, block, half block, and slab ingot meeting dimensional requirements.

1.2 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to become familiar with all hazards including those identified in the appropriate Safety Data Sheet (SDS) for this product/material as provided by the manufacturer, to establish appropriate safety, health, and environmental practices, and determine the applicability of regulatory limitations prior to use.

1.4 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.

abstract:

This specification covers zinc and zinc alloy jumbo and block ingots meeting dimensional requirements. Zinc jumbo and block ingot specifications shall include dimension definition and limits in... View More

Document History

ASTM B897-23
April 1, 2023
Standard Specification for Configuration of Zinc and Zinc Alloy Jumbo, Block, Half Block, and Slab Ingot
1.1 This specification covers zinc and zinc alloy jumbo, block, half block, and slab ingot meeting dimensional requirements. 1.2 The values stated in inch-pound units are to be regarded as standard....
November 1, 2018
Standard Specification for Configuration of Zinc and Zinc Alloy Jumbo, Block, Half Block, and Slab Ingot
1.1 This specification covers zinc and zinc alloy jumbo, block, half block, and slab ingot meeting dimensional requirements. 1.2 The values stated in inch-pound units are to be regarded as standard....
December 1, 2013
Standard Specification for Configuration of Zinc and Zinc Alloy Jumbo, Block, Half Block, and Slab Ingot
1.1 This specification covers zinc and zinc alloy jumbo, block, half block, and slab ingot meeting dimensional requirements. 1.2 The values stated in inch-pound units are to be regarded as standard....
April 1, 2010
Standard Specification for Configuration of Zinc and Zinc Alloy Jumbo Block and Half Block Ingot
1.1 This specification covers zinc and zinc alloy jumbo, block, and half block ingot meeting dimensional requirements. 1.2 The values stated in inch-pound units are to be regarded as standard. The...
October 1, 2009
Standard Specification for Configuration of Zinc and Zinc Alloy Jumbo Block and Half Block Ingot
1.1 This specification covers zinc and zinc alloy jumbo, block, and half block ingot meeting dimensional requirements. 1.2 The values stated in inch-pound units are to be regarded as standard. The...
June 10, 2003
Standard Specification for Configuration of Zinc and Zinc Alloy Jumbo and Block Ingot
1.1 This specification covers zinc and zinc alloy jumbo and block ingot meeting dimensional requirements. 1.2 The values stated in inch-pound units are to be regarded as the standard. The values...
December 12, 2000
Standard Specification for Configuration of Zinc and Zinc Alloy Jumbo Ingot
1.1 This specification covers zinc and zinc alloy cast in jumbo ingot form meeting dimensional requirements. 1.2 The values stated in inch-pound units are to be regarded as the standard. The values...
Advertisement