ASTM International - ASTM B967/B967M-18(2023)

Standard Specification for Copper-Zinc-Tin-Bismuth Alloy Rod, Bar and Wire

active
Buy Now
Organization: ASTM International
Publication Date: 15 April 2023
Status: active
Page Count: 5
ICS Code (Copper products): 77.150.30
scope:

1.1 This specification establishes the requirements for copper-zinc-tin-bismuth alloy rod, bar and wire of alloy UNS Nos. C49250, C49255, C49260, C49265, C49300, C49340, C49345, C49350, C49355, and C49360 intended for use in plumbing applications and drinking water systems.

1.2 Typically, rod and bar product made to this specification is furnished as straight lengths. Wire (H04) 0.08?in. to 0.3 in. [2?mm to 8 mm inclusive] is furnished in coil form, and H50 shapes.

1.3 Units-The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in non-conformance with the standard.

1.4 The following safety hazard caveat pertains only to the test method(s) described in this specification.

1.4.1 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use.

1.5 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.

abstract:

This specification covers the requirements for copper-zinc-tin-bismuth alloy rod, bar and wire intended for use in plumbing application and drinking water system. The product shall be... View More

Document History

ASTM B967/B967M-18(2023)
April 15, 2023
Standard Specification for Copper-Zinc-Tin-Bismuth Alloy Rod, Bar and Wire
1.1 This specification establishes the requirements for copper-zinc-tin-bismuth alloy rod, bar and wire of alloy UNS Nos. C49250, C49255, C49260, C49265, C49300, C49340, C49345, C49350, C49355, and...
March 1, 2018
Standard Specification for Copper-Zinc-Tin-Bismuth Alloy Rod, Bar and Wire
1.1 This specification establishes the requirements for copper-zinc-tin-bismuth alloy rod, bar and wire of alloy UNS Nos. C49250, C49255, C49260, C49265, C49300, C49340, C49345, C49350, C49355, and...
October 1, 2016
Standard Specification for Copper-Zinc-Tin-Bismuth Alloy Rod, Bar and Wire
1.1 This specification establishes the requirements for copper-zinc-tin-bismuth alloy rod, bar and wire of alloy UNS Nos. C49250, C49255, C49260, C49265, C49300, C49340, C49345, C49350, C49355, and...
October 1, 2012
Standard Specification for Copper-Zinc-Tin-Bismuth Alloy Rod, Bar and Wire
1.1 This specification establishes the requirements for copper-zinc-tin-bismuth alloy rod, bar and wire of alloy UNS Nos. C49250, C49255, C49260, C49300, C49340, C49350, C49355, and C49360 intended...
April 1, 2012
Standard Specification for Copper-Zinc-Tin-Bismuth Alloy Rod, Bar and Wire
1.1 This specification establishes the requirements for copper-zinc-tin-bismuth alloy rod, bar and wire of alloy UNS Nos. C49255, C49260, C49300, C49340, C49350, C49355, and C49360 intended for use...
October 1, 2011
Standard Specification for Copper-Zinc-Tin-Bismuth Alloy Rod, Bar and Wire
1.1 This specification establishes the requirements for copper-zinc-tin-bismuth alloy rod, bar and wire of alloy UNS Nos. C49255, C49260, C49300, C49340, C49350, and C49360 intended for use in...
April 1, 2011
Standard Specification for Copper-Zinc-Tin-Bismuth Alloy Rod, Bar and Wire
1.1 This specification establishes the requirements for copper-zinc-tin-bismuth alloy rod, bar and wire of alloy UNS Nos. C49255, C49260, C49300, C49340, C49350, and C49360 intended for use in...
October 1, 2010
Standard Specification for Copper-Zinc-Tin-Bismuth Alloy Rod, Bar and Wire
1.1 This specification establishes the requirements for copper-zinc-tin-bismuth alloy rod, bar and wire of alloy UNS Nos. C49260, C49300, C49340, and C49350 intended for use in plumbing applications...
April 1, 2010
Standard Specification for Copper-Zinc-Tin-Bismuth Alloy Rod, Bar and Wire
1.1 This specification establishes the requirements for copper-zinc-tin-bismuth alloy rod, bar and wire of alloy UNS Nos. C49260, C49300, C49340, and C49350 intended for use in plumbing applications...
April 1, 2009
Standard Specification for Copper-Zinc-Tin-Bismuth Alloy Rod, Bar and Wire
1.1 This specification establishes the requirements for copper-zinc-tin-bismuth alloy rod, bar and wire of alloy UNS No. C49300 intended for use in plumbing applications and drinking water systems....
Advertisement