ASTM International - ASTM C585-22

Standard Practice for Inner and Outer Diameters of Thermal Insulation for Nominal Sizes of Pipe and Tubing

active
Buy Now
Organization: ASTM International
Publication Date: 1 May 2022
Status: active
Page Count: 10
ICS Code (Heat recovery. Thermal insulation): 27.220
significance And Use:

4.1 The purpose of this practice is to ensure satisfactory fit on standard sizes, to accommodate radial expansion of pipes and tubes which are heated after being insulated, and to minimize the... View More

scope:

1.1 This practice is intended as a dimensional standard for preformed thermal insulation for pipes and tubing.

1.2 This practice covers insulation supplied in cylindrical sections and lists recommended single layer inner and outer diameters of insulation having nominal wall thicknesses from 1/2 to 5 in. (13 to 127 mm) to fit over standard sizes of pipe and tubing.

1.3 The values stated in inch-pound units are to be regarded as the standard. The values stated in SI units are provided for information only.

1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use.

1.5 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.

Document History

ASTM C585-22
May 1, 2022
Standard Practice for Inner and Outer Diameters of Thermal Insulation for Nominal Sizes of Pipe and Tubing
4.1 The purpose of this practice is to ensure satisfactory fit on standard sizes, to accommodate radial expansion of pipes and tubes which are heated after being insulated, and to minimize the number...
May 1, 2016
Standard Practice for Inner and Outer Diameters of Thermal Insulation for Nominal Sizes of Pipe and Tubing
4.1 The purpose of this practice is to ensure satisfactory fit on standard sizes, to accommodate radial expansion of pipes and tubes which are heated after being insulated, and to minimize the number...
May 1, 2010
Standard Practice for Inner and Outer Diameters of Thermal Insulation for Nominal Sizes of Pipe and Tubing
The purpose of this practice is to ensure satisfactory fit on standard sizes, to accommodate radial expansion of pipes and tubes which are heated after being insulated, and to minimize the number of...
April 1, 2009
Standard Practice for Inner and Outer Diameters of Thermal Insulation for Nominal Sizes of Pipe and Tubing
The purpose of this practice is to ensure satisfactory fit on standard sizes, to accommodate radial expansion of pipes and tubes which are heated after being insulated, and to minimize the number of...
April 1, 2004
Standard Practice for Inner and Outer Diameters of Rigid Thermal Insulation for Nominal Sizes of Pipe and Tubing (NPS System)
The purpose of this practice is to ensure satisfactory fit on standard sizes, to accommodate radial expansion of pipes and tubes which are heated after being insulated, and to minimize the number of...
September 10, 1998
Standard Practice for Inner and Outer Diameters of Rigid Thermal Insulation for Nominal Sizes of Pipe and Tubing (NPS System)
1.1 This practice is intended as a dimensional standard for preformed rigid thermal insulation for pipes and tubing. 1.2 This practice covers insulation supplied in cylindrical sections, usually...
Advertisement