ASTM International - ASTM C1088-23

Standard Specification for Thin Veneer Brick Units Made From Clay or Shale

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 March 2023
Status: inactive
Page Count: 5
ICS Code (Mineral materials and products): 91.100.15
scope:

1.1 This specification covers thin veneer brick units made from clay, shale, fire clay, sand, or mixtures thereof, and fired to incipient fusion for use in adhered or fastened veneer applications. Three types of thin veneer brick units in each of two grades are covered. In this specification, the term thin veneer brick shall be understood to mean a clay masonry unit with a thickness of less than 25/8 in. (66.7?mm).

Note 1: Thin brick with thicknesses greater than 13/4 in. (44.5?mm) may exceed the prescriptive unit weight limits for adhered masonry veneer. In such cases, rational design is necessary. Alternatively, use of a system or construction method designed to accommodate thin brick units exceeding 13/4 in. (44.5?mm) in thickness may be an option.

1.2 The property requirements of this specification apply at the time of purchase. The use of results from testing of brick extracted from masonry structures for determining conformance or nonconformance to the property requirements (Section 7) of this specification is beyond the scope of this specification.

1.3 The brick are prismatic units available in a variety of sizes, textures, colors, and shapes. This specification is not intended to provide specifications for paving brick (see Specification C902).

1.4 Brick covered by this specification are manufactured from clay, shale, or similar naturally occurring substances and subjected to a heat treatment at elevated temperatures (firing). The heat treatment must develop sufficient fired bond between the particulate constituents to provide the strength and durability requirements of the specification. (See "firing" and "fired bond" in Terminology C1232.)

1.5 Thin brick are shaped during manufacture by molding, pressing, or extrusion. The shaping method is a way to describe the thin brick. Thin brick may also be cut from thicker masonry units.

1.5.1 This standard and its individual requirements shall not be used to qualify or corroborate the performance of a masonry unit made from other materials, or made with other forming methods, or other means of binding the materials.

1.6 The text of this specification references notes and footnotes which provide explanatory material. These notes and footnotes (excluding those in tables and figures) shall not be considered as requirements of the standard.

1.7 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

1.8 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.

abstract:

This specification covers thin veneer brick units made from clay, shale, fire clay, sand, or mixtures thereof, and fired to incipient fusion for use in adhered or fastened veneer applications. The... View More

Document History

June 1, 2026
Standard Specification for Thin Veneer Brick Units Made From Clay or Shale
1.1 This specification covers thin veneer brick units made from clay, shale, fire clay, sand, or mixtures thereof, and fired to incipient fusion for use in adhered or fastened veneer applications....
December 1, 2024
Standard Specification for Thin Veneer Brick Units Made From Clay or Shale
1.1 This specification covers thin veneer brick units made from clay, shale, fire clay, sand, or mixtures thereof, and fired to incipient fusion for use in adhered or fastened veneer applications....
ASTM C1088-23
March 1, 2023
Standard Specification for Thin Veneer Brick Units Made From Clay or Shale
1.1 This specification covers thin veneer brick units made from clay, shale, fire clay, sand, or mixtures thereof, and fired to incipient fusion for use in adhered or fastened veneer applications....
February 1, 2020
Standard Specification for Thin Veneer Brick Units Made From Clay or Shale
1.1 This specification covers thin veneer brick units made from clay, shale, fire clay, sand, or mixtures thereof, and fired to incipient fusion for use in adhered or fastened veneer applications....
December 1, 2019
Standard Specification for Thin Veneer Brick Units Made From Clay or Shale
1.1 This specification covers thin veneer brick units made from clay, shale, fire clay, sand, or mixtures thereof, and fired to incipient fusion for use in adhered or fastened veneer applications....
March 1, 2019
Standard Specification for Thin Veneer Brick Units Made From Clay or Shale
1.1 This specification covers thin veneer brick units made from clay, shale, fire clay, sand, or mixtures thereof, and fired to incipient fusion for use in adhered or fastened veneer applications....
September 1, 2018
Standard Specification for Thin Veneer Brick Units Made From Clay or Shale
1.1 This specification covers thin veneer brick units made from clay, shale, fire clay, sand, or mixtures thereof, and fired to incipient fusion for use in adhered or fastened veneer applications....
October 1, 2017
Standard Specification for Thin Veneer Brick Units Made From Clay or Shale
1.1 This specification covers thin veneer brick units made from clay, shale, fire clay, sand, or mixtures thereof, and fired to incipient fusion for use in adhered or fastened veneer applications....
February 1, 2014
Standard Specification for Thin Veneer Brick Units Made From Clay or Shale
1.1 This specification covers thin veneer brick units made from clay, shale, fire clay, sand, or mixtures thereof, and fired to incipient fusion for use in adhered or fastened veneer applications....
June 1, 2013
Standard Specification for Thin Veneer Brick Units Made From Clay or Shale
1.1 This specification covers thin veneer brick units made from clay, shale, fire clay, sand, or mixtures thereof, and fired to incipient fusion for use in adhered or fastened veneer applications....
June 1, 2012
Standard Specification for Thin Veneer Brick Units Made From Clay or Shale
1.1 This specification covers thin veneer brick units made from clay, shale, fire clay, sand, or mixtures thereof, and fired to incipient fusion for use in adhered or fastened veneer applications....
July 1, 2011
Standard Specification for Thin Veneer Brick Units Made From Clay or Shale
1.1 This specification covers thin veneer brick units made from clay, shale, fire clay, sand, or mixtures thereof, and fired to incipient fusion for use in adhered or fastened veneer applications....
June 1, 2010
Standard Specification for Thin Veneer Brick Units Made From Clay or Shale
1.1 This specification covers thin veneer brick units made from clay, shale, fire clay, sand, or mixtures thereof, and fired to incipient fusion for use in adhered or fastened veneer applications....
December 1, 2009
Standard Specification for Thin Veneer Brick Units Made From Clay or Shale
1.1 This specification covers thin veneer brick units made from clay, shale, fire clay, sand, or mixtures thereof, and fired to incipient fusion for use in adhered or fastened veneer applications....
January 1, 2009
Standard Specification for Thin Veneer Brick Units Made From Clay or Shale
1.1 This specification covers thin veneer brick units made from clay, shale, fire clay, sand, or mixtures thereof, and fired to incipient fusion for use in adhered or fastened veneer applications....
June 1, 2007
Standard Specification for Thin Veneer Brick Units Made From Clay or Shale
1.1 This specification covers thin veneer brick units made from clay, shale, fire clay, sand, or mixtures thereof, and fired to incipient fusion for use in adhered or fastened veneer applications....
February 15, 2007
Standard Specification for Thin Veneer Brick Units Made From Clay or Shale
1.1 This specification covers thin veneer brick units made from clay, shale, fire clay, sand, or mixtures thereof, and fired to incipient fusion for use in adhered or fastened veneer applications....
July 15, 2006
Standard Specification for Thin Veneer Brick Units Made From Clay or Shale
1.1 This specification covers thin veneer brick units made from clay, shale, fire clay, sand, or mixtures thereof, and fired to incipient fusion for use in adhered or fastened veneer applications....
December 15, 2005
Standard Specification for Thin Veneer Brick Units Made From Clay or Shale
1.1 This specification covers thin veneer brick units made from clay, shale, fire clay, sand, or mixtures thereof, and fired to incipient fusion for use in adhered or fastened veneer applications....
August 15, 2005
Standard Specification for Thin Veneer Brick Units Made From Clay or Shale
1.1 This specification covers thin veneer brick units made from clay, shale, fire clay, sand, or mixtures thereof, and fired to incipient fusion for use in adhered or fastened veneer applications....
January 1, 2004
Standard Specification for Thin Veneer Brick Units Made From Clay or Shale
1.1 This specification covers thin veneer brick units made from clay, shale, fire clay, sand, or mixtures thereof, and fired to incipient fusion for use in adhered or fastened veneer applications....
June 10, 2002
Standard Specification for Thin Veneer Brick Units Made From Clay or Shale
1.1 This specification covers thin veneer brick units made from clay, shale, fire clay, sand, or mixtures thereof, and fired to incipient fusion for use in adhered or fastened veneer applications....
June 10, 2002
Standard Specification for Thin Veneer Brick Units Made From Clay or Shale
1.1 This specification covers thin veneer brick units made from clay, shale, fire clay, sand, or mixtures thereof, and fired to incipient fusion for use in adhered or fastened veneer applications....
September 10, 2001
Standard Specification for Thin Veneer Brick Units Made From Clay or Shale
1.1 This specification covers thin veneer brick units made from clay, shale, fire clay, sand, or mixtures thereof, and fired to incipient fusion for use in adhered or fastened veneer applications....
September 10, 2001
Standard Specification for Thin Veneer Brick Units Made From Clay or Shale
1.1 This specification covers thin veneer brick units made from clay, shale, fire clay, sand, or mixtures thereof, and fired to incipient fusion for use in adhered or fastened veneer applications....
Advertisement