ASTM International - ASTM C1428-18(2023)
Standard Test Method for Isotopic Analysis of Uranium Hexafluoride by Single-Standard Gas Source Multiple Collector Mass Spectrometer Method
| Organization: | ASTM International |
| Publication Date: | 1 June 2023 |
| Status: | active |
| Page Count: | 4 |
| ICS Code (Fissile materials and nuclear fuel technology): | 27.120.30 |
significance And Use:
5.1 Uranium hexafluoride is a basic material used to produce nuclear reactor fuel. To be suitable for this purpose, the material must meet criteria for isotopic composition. This test method is... View More
scope:
1.1 This test method is applicable to the isotopic analysis of uranium hexafluoride (UF6) with 235U concentrations less than or equal to 5?% and ?234U, ? 236U concentrations of 0.0002 to 0.1?%.
1.2 This test method may be applicable to the analysis of the entire range of ?235U isotopic compositions providing that adequate Certified Reference Materials (CRMs or traceable standards) are available.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use.
1.4 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
Document History