ASTM International - ASTM C1516-05(2023)
Standard Practice for Application of Direct-Applied Exterior Finish Systems
| Organization: | ASTM International |
| Publication Date: | 1 March 2023 |
| Status: | active |
| Page Count: | 6 |
| ICS Code (Other construction materials): | 91.100.99 |
significance And Use:
4.1 This practice provides minimum requirements for the application of Direct-applied Exterior Finish Systems. The requirements for materials, mixtures, and details shall be contained in the... View More
scope:
1.1 This practice covers the minimum requirements and procedures for field application of Direct-applied Exterior Finish Systems (DEFS). Direct-applied exterior finish systems are coating systems applied over various substrates with non-metallic reinforcing mesh, in which the base coat ranges from not less than 1/16 in. (1.6 mm) to 3/32 in. (2.4 mm) in dry thickness, depending on the mass of the reinforcing mesh. This base coat is subsequently covered with a finish coat that is available in a variety of textures and colors.
1.2 The values stated in inch-pound units are to be regarded as the standard. The metric values given in parentheses are approximate and are provided for information purposes only.
1.3 This standard may involve hazardous materials, operations, and equipment. This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use.
1.4 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
Document History