ASTM International - ASTM C1535-05(2023)

Standard Practice for Application of Exterior Insulation and Finish Systems Class PI

active
Buy Now
Organization: ASTM International
Publication Date: 1 March 2023
Status: active
Page Count: 7
ICS Code (Paper and board insulating materials): 29.035.10
significance And Use:

4.1 This practice provides minimum requirements for the application of Class PI EIFS. The requirements for materials, mixtures, and details shall be contained in the project plans and... View More

scope:

1.1 This practice covers the minimum requirements and procedures for field or prefabricated application of Class PI Exterior Insulation and Finish Systems (EIFS). Class PI EIFS are systems applied over polyisocyanurate insulation board, in which the base coat ranges from not less than 1/16 in. (1.6 mm) to 1/4 in. (6.4 mm) in dry thickness, depending upon the number of nonmetallic reinforcing mesh layers encapsulated in the base coat. The base coat is then covered with a finish coat of various thickness in a variety of textures and colors. The insulation board shall be applied over a substrate or over open framing.

1.2 This practice does not cover Class PI EIFS with drainage. Consult the EIFS producer for information.

1.3 The values stated in inch-pound units are to be regarded as the standard. The SI (metric) values given in parentheses are approximate and are provided for information purposes only.

1.4 The text of this standard references notes and footnotes that provide explanatory material. These notes and footnotes shall not be considered as requirements of the standard.

1.5 This standard may involve hazardous materials, operations, and equipment. This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use.

1.6 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.

Document History

ASTM C1535-05(2023)
March 1, 2023
Standard Practice for Application of Exterior Insulation and Finish Systems Class PI
1.1 This practice covers the minimum requirements and procedures for field or prefabricated application of Class PI Exterior Insulation and Finish Systems (EIFS). Class PI EIFS are systems applied...
April 1, 2017
Standard Practice for Application of Exterior Insulation and Finish Systems Class PI
1.1 This practice covers the minimum requirements and procedures for field or prefabricated application of Class PI Exterior Insulation and Finish Systems (EIFS). Class PI EIFS are systems applied...
December 1, 2011
Standard Practice for Application of Exterior Insulation and Finish Systems Class PI
1.1 This practice covers the minimum requirements and procedures for field or prefabricated application of Class PI Exterior Insulation and Finish Systems (EIFS). Class PI EIFS are systems applied...
October 1, 2005
Standard Practice for Application of Exterior Insulation and Finish Systems Class PI
1.1 This practice covers the minimum requirements and procedures for field application of Direct-applied Exterior Finish Systems (DEFS). Direct-applied exterior finish systems are coating systems...
May 1, 2004
Standard Practice for Application of Exterior Insulation and Finish Systems Class PI
1.1 This practice covers the minimum requirements and procedures for field or prefabricated application of Class PI Exterior Insulation and Finish Systems (EIFS). Class PI EIFS are systems applied...
June 10, 2002
Standard Practice for Application of Exterior Insulation and Finish Systems Class PI
1.1 This practice covers the minimum requirements and procedures for field or prefabricated application of Class PI Exterior Insulation and Finish Systems (EIFS). Class PI EIFS are systems applied...
June 10, 2002
Standard Practice for Application of Exterior Insulation and Finish Systems Class PI
1.1 This practice covers the minimum requirements and procedures for field or prefabricated application of Class PI Exterior Insulation and Finish Systems (EIFS). Class PI EIFS are systems applied...
Advertisement