ASTM International - ASTM D41/D41M-11(2023)

Standard Specification for Asphalt Primer Used in Roofing, Dampproofing, and Waterproofing

active
Buy Now
Organization: ASTM International
Publication Date: 1 July 2023
Status: active
Page Count: 2
ICS Code (Roofs): 91.060.20
scope:

1.1 This specification covers asphaltic primer suitable for use with asphalt in roofing, dampproofing, and waterproofing below or above ground level, for application to concrete, masonry, metal, and asphalt surfaces.

1.2 The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in nonconformance with the standard.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use.

1.4 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.

abstract:

This specification covers asphaltic primer suitable for use with asphalt in roofing, dampproofing, and waterproofing below or above ground level, for application to concrete, masonry, metal, and... View More

Document History

ASTM D41/D41M-11(2023)
July 1, 2023
Standard Specification for Asphalt Primer Used in Roofing, Dampproofing, and Waterproofing
1.1 This specification covers asphaltic primer suitable for use with asphalt in roofing, dampproofing, and waterproofing below or above ground level, for application to concrete, masonry, metal, and...
July 1, 2016
Standard Specification for Asphalt Primer Used in Roofing, Dampproofing, and Waterproofing
1.1 This specification covers asphaltic primer suitable for use with asphalt in roofing, dampproofing, and waterproofing below or above ground level, for application to concrete, masonry, metal, and...
January 1, 2011
Standard Specification for Asphalt Primer Used in Roofing, Dampproofing, and Waterproofing
1.1 This specification covers asphaltic primer suitable for use with asphalt in roofing, dampproofing, and waterproofing below or above ground level, for application to concrete, masonry, metal, and...
Advertisement