ASTM International - ASTM D994/D994M-11(2022)

Standard Specification for Preformed Expansion Joint Filler for Concrete (Bituminous Type)

active
Buy Now
Organization: ASTM International
Publication Date: 1 June 2022
Status: active
Page Count: 4
ICS Code (Concrete and concrete products): 91.100.30
scope:

1.1 This specification covers bituminous preformed expansion joint filler for use in concrete construction.

Note 1: Attention is called to ASTM Specifications D1751 and D1752.

1.2 Units-The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in nonconformance with the standard.

1.3 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.

abstract:

This specification covers bituminous preformed expansion joint filler for use in concrete construction. This product shall consist of a bituminous (asphalt or tar) mastic composition, formed and... View More

Document History

ASTM D994/D994M-11(2022)
June 1, 2022
Standard Specification for Preformed Expansion Joint Filler for Concrete (Bituminous Type)
1.1 This specification covers bituminous preformed expansion joint filler for use in concrete construction. Note 1: Attention is called to ASTM Specifications D1751 and D1752. 1.2 Units—The values...
October 1, 2016
Standard Specification for Preformed Expansion Joint Filler for Concrete (Bituminous Type)
1.1 This specification covers bituminous preformed expansion joint filler for use in concrete construction. Note 1: Attention is called to ASTM Specifications D1751 and D1752. 1.2 Units—The values...
July 1, 2011
Standard Specification for Preformed Expansion Joint Filler for Concrete (Bituminous Type)
1.1 This specification covers bituminous preformed expansion joint filler for use in concrete construction. Note 1—Attention is called to ASTM Specifications D1751 and D1752. 1.2 Units—The values...
Advertisement