ASTM International - ASTM D1554-10(2023)

Standard Terminology Relating to Wood-Base Fiber and Particle Panel Materials

active
Buy Now
Organization: ASTM International
Publication Date: 1 August 2023
Status: active
Page Count: 4
ICS Code (Wood technology (Vocabularies)): 01.040.79
ICS Code (Wood-based panels in general): 79.060.01
scope:

1.1 This terminology standard covers a repository of terms and classifications essential for the business of Subcommittee?D07.03.

1.2 Terms and classifications for inclusion in this terminology standard when needed for general use in the conduct of the standards over which Subcommittee?D07.03 has jurisdiction.

1.3 The terms in this standard pertain to cellulosic boards or panel products derived from wood and the woody tissue of such plants as bagasse, flax, and straw. They fall into two general groups: (1) those manufactured from lignocellulosic fibers and fiber bundles where in manufacture the interfelting of the fibers and a natural bond are characteristics, and (2) those boards manufactured from a wide range in size and shape of particles ranging from fine elements approaching fibers in size to large flakes which are blended with synthetic resin adhesive and consolidated into boards characterized by the resin bond and usually known as resin-bonded particleboards or more commonly as particleboards.

1.4 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.

Advertisement