ASTM International - ASTM D4063-99(2022)

Standard Specification for Pressboard for Electrical Insulating Purposes

active
Buy Now
Organization: ASTM International
Publication Date: 1 May 2022
Status: active
Page Count: 4
ICS Code (Insulating materials in general): 29.035.01
scope:

1.1 This specification covers pressboard for electrical insulating purposes, manufactured from kraft, cotton, or kraft and cotton pulps. This board is intended for dielectrical or structural purposes in transformers and other electrical apparatus.

1.2 Electrical insulating boards are most commonly referred to (and will be referred to herein) as pressboard. Other terms used for pressboard include transformer board, fuller board, and presspan.

1.3 This specification covers pressboard having a nominal thickness of 0.030 to 0.315 in. (0.8 to 8.0 mm). For thinner material refer to Specification D1305.

1.4 The maximum thickness available will differ with the type and the manufacturer. The maximum sheet size will differ with the thickness, type, and manufacturer.

1.5 Pressboard shall normally be plied wet without pasting. Unless specified by the purchaser, this specification does not include pressboard comprised of two or more sheets that have been laminated together using an adhesive.

Note 1: The materials described in this specification are similar to corresponding types of pressboard described in IEC Specification 641-3, Sheet 1, Types B.0.1, B.2.1, B.2.3, B.3.1, and B.3.3.

1.6 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

1.7 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.

abstract:

This specification covers pressboard for electrical insulating purposes as well as for dielectrical or structural purposes in transformers and other electrical apparatus. Pressboards under this... View More

Document History

ASTM D4063-99(2022)
May 1, 2022
Standard Specification for Pressboard for Electrical Insulating Purposes
1.1 This specification covers pressboard for electrical insulating purposes, manufactured from kraft, cotton, or kraft and cotton pulps. This board is intended for dielectrical or structural purposes...
May 15, 2016
Standard Specification for Pressboard for Electrical Insulating Purposes
1.1 This specification covers pressboard for electrical insulating purposes, manufactured from kraft, cotton, or kraft and cotton pulps. This board is intended for dielectrical or structural purposes...
October 1, 2009
Standard Specification for Pressboard for Electrical Insulating Purposes
1.1 This specification covers pressboard for electrical insulating purposes, manufactured from kraft, cotton, or kraft and cotton pulps. This board is intended for dielectrical or structural purposes...
November 10, 1999
Standard Specification for Pressboard for Electrical Insulating Purposes
This specification covers pressboard for electrical insulating purposes as well as for dielectrical or structural purposes in transformers and other electrical apparatus. Pressboards under this...
November 10, 1999
Standard Specification for Pressboard for Electrical Insulating Purposes
1.1 This specification covers electrical insulating board, manufactured from kraft, cotton, or kraft and cotton pulps. This board is intended for dielectrical or structural purposes in transformers...
Advertisement