ASTM International - ASTM D4505-12(2022)

Standard Specification for Preformed Retroreflective Pavement Marking Tape for Extended Service Life

active
Buy Now
Organization: ASTM International
Publication Date: 1 May 2022
Status: active
Page Count: 4
ICS Code (Road construction materials): 93.080.20
scope:

1.1 This specification covers white or yellow preformed retroreflective pavement marking tape that, when applied to a road surface, will provide a service life normally greater than one year depending on wear and durability factors.

1.2 The preformed retroreflective pavement tape is suitable for longitudinal markings and transverse markings including word/symbol markings. It is designed to be a pavement marking with extended service life.

1.3 The values stated in inch-pound units are to be regarded as the standard except where noted in the document. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

1.4 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.

abstract:

This specification covers white or yellow preformed retroreflective pavement marking tape, that when applied to a road surface, will provide a service life normally greater than one year depending... View More

Document History

ASTM D4505-12(2022)
May 1, 2022
Standard Specification for Preformed Retroreflective Pavement Marking Tape for Extended Service Life
1.1 This specification covers white or yellow preformed retroreflective pavement marking tape that, when applied to a road surface, will provide a service life normally greater than one year...
October 1, 2017
Standard Specification for Preformed Retroreflective Pavement Marking Tape for Extended Service Life
1.1 This specification covers white or yellow preformed retroreflective pavement marking tape, that when applied to a road surface, will provide a service life normally greater than one year...
December 15, 2012
Standard Specification for Preformed Retroreflective Pavement Marking Tape for Extended Service Life
1.1 This specification covers white or yellow preformed retroreflective pavement marking tape, that when applied to a road surface, will provide a service life normally greater than one year...
June 1, 2005
Standard Specification for Preformed Retroreflective Pavement Marking Tape for Extended Service Life
This specification covers white or yellow preformed retroreflective pavement marking tape, that when applied to a road surface, will provide a service life normally greater than one year depending on...
December 10, 2001
Standard Specification for Preformed Retroreflective Pavement Marking Tape for Extended Service Life
1.1 This specification covers white or yellow preformed retroreflective pavement marking tape, that when applied to a road surface, will provide a service life normally greater than one year...
December 10, 2001
Standard Specification for Preformed Retroreflective Pavement Marking Tape for Extended Service Life
1.1 This specification covers white or yellow preformed retroreflective pavement marking tape, that when applied to a road surface, will provide a service life normally greater than one year...
December 10, 2001
Standard Specification for Preformed Retroreflective Pavement Marking Tape for Extended Service Life
1.1 This specification covers white or yellow preformed retroreflective pavement marking tape, that when applied to a road surface, will provide a service life normally greater than one year...
Advertisement