SNV - SN EN ISO 4671/A1

Rubber and plastics hoses and hose assemblies - Methods of measurement of the dimensions of hoses and the lengths of hose assemblies Clarification of position at which outside diameter is measured; Amendment A1

inactive
Organization: SNV
Publication Date: 1 December 2011
Status: inactive
Page Count: 10
ICS Code (Hoses and hose assemblies): 23.040.70
ICS Code (Hoses): 83.140.40

Document History

April 1, 2022
Rubber and plastics hoses and hose assemblies - Methods of measurement of the dimensions of hoses and the lengths of hose assemblies
A description is not available for this item.
SN EN ISO 4671/A1
December 1, 2011
Rubber and plastics hoses and hose assemblies - Methods of measurement of the dimensions of hoses and the lengths of hose assemblies Clarification of position at which outside diameter is measured; Amendment A1
A description is not available for this item.
Advertisement