ASTM International - ASTM D5709-22

Standard Test Method for Sieve Analysis of Petroleum Coke

active
Buy Now
Organization: ASTM International
Publication Date: 1 May 2022
Status: active
Page Count: 4
ICS Code (Solid fuels): 75.160.10
significance And Use:

5.1 The test method concerns the sieving of coke into designated size fractions for the purpose of characterizing the material as to its particle size distribution. It requires the use of standard... View More

scope:

1.1 This test method details a procedure for performing particle size distribution analysis by dry sieve testing on green petroleum coke with a topsize of no more than 75?mm and calcined petroleum coke with a topsize of no more than 25?mm. Size fractions go down to and include 4.75?mm for green petroleum coke and 75?μm for calcined petroleum coke.

Note 1: To convert units, see Table?1 on nominal dimensions in Specification E11. For example, 75?mm is approximately equivalent to a nominal sieve opening of 3?in. and 25?mm to a nominal sieve opening of 1?in. Likewise, 4.75?mm can be converted to approximately 0.187?in. and 75?microns to 0.0029?in.

1.2 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.

1.2.1 The sieve size is reported as U.S.A. standard test series in any units listed in Table?1 on nominal dimensions of Specification E11, or their commercial size equivalents.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use.

1.4 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.

Document History

ASTM D5709-22
May 1, 2022
Standard Test Method for Sieve Analysis of Petroleum Coke
1.1 This test method details a procedure for performing particle size distribution analysis by dry sieve testing on green petroleum coke with a topsize of no more than 75?mm and calcined petroleum...
October 1, 2015
Standard Test Method for Sieve Analysis of Petroleum Coke
1.1 This test method details a procedure for performing particle size distribution analysis by dry sieve testing on green petroleum coke with a topsize of no more than 75 mm and calcined petroleum...
December 1, 2009
Standard Test Method for Sieve Analysis of Petroleum Coke
1.1 This test method details a procedure for performing particle size distribution analysis by dry sieve testing on green petroleum coke with a topsize of no more than 75 mm and calcined petroleum...
May 1, 2005
Standard Test Method for Sieve Analysis of Petroleum Coke
1.1 This test method details a procedure for performing particle size distribution analysis by dry sieve testing on green petroleum coke with a topsize of no more than 75 mm and calcined petroleum...
April 10, 2000
Standard Test Method for Sieve Analysis of Petroleum Coke
1.1 This test method details a procedure for performing particle size distribution analysis by dry sieve testing on green petroleum coke with a topsize of no more than 75 mm and calcined petroleum...
Advertisement