ASTM International - ASTM D6241-22
Standard Test Method for Static Puncture Index Strength of Geotextiles and Geotextile-Related Products Using a 50?mm Probe
| Organization: | ASTM International |
| Publication Date: | 1 July 2022 |
| Status: | inactive |
| Page Count: | 6 |
| ICS Code (Geotextiles): | 59.080.70 |
significance And Use:
5.1 Puncture using a 50?mm flat circular probe is applicable to determine the index strength resistance and deformation of a particular geotextile or geotextile-related products.
5.2 This... View More
scope:
1.1 This test method is an index test used to measure the force required to puncture a geotextile and geotextile-related products with a 50 mm diameter probe rod. The dimensions of the probe provide a multidirectional force on the geotextile.
1.2 The values stated in SI units are to be regarded as the standard. The values given in parentheses are for information only.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use.
1.4 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
Document History