ASTM International - ASTM D6570-18a(2023)e1

Standard Practice for Assigning Allowable Properties for Mechanically Graded Lumber

active
Buy Now
Organization: ASTM International
Publication Date: 1 October 2018
Status: active
Page Count: 9
ICS Code (Semi-manufactures of timber): 79.080
significance And Use:

4.1 The procedures described in this practice are intended to be used to establish appropriate allowable unit stresses, moduli of elasticity, and specific gravity for mechanically graded solid... View More

scope:

1.1 This practice covers the methodology of grade qualification, assignment of design properties, and requirements for the quality control of mechanically graded solid sawn lumber.

1.2 This practice acknowledges alternative methods for the assignment of specific properties. These methods are assignment by test, relationship to other properties, and by procedures in other appropriate standards.

1.3 The values stated in inch-pound units are to be regarded as standard. When there are values given in parentheses, these are mathematical conversions to SI units that are provided for information only and are not considered standard.

1.4 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.

Document History

October 1, 2018
Standard Practice for Assigning Allowable Properties for Mechanically Graded Lumber
1.1 This practice covers the methodology of grade qualification, assignment of design properties, and requirements for the quality control of mechanically graded solid sawn lumber. 1.2 This practice...
ASTM D6570-18a(2023)e1
October 1, 2018
Standard Practice for Assigning Allowable Properties for Mechanically Graded Lumber
1.1 This practice covers the methodology of grade qualification, assignment of design properties, and requirements for the quality control of mechanically graded solid sawn lumber. 1.2 This practice...
September 1, 2018
Standard Practice for Assigning Allowable Properties for Mechanically Graded Lumber
1.1 This practice covers the methodology of grade qualification, assignment of design properties, and requirements for the quality control of mechanically graded solid sawn lumber. 1.2 This practice...
May 1, 2010
Standard Practice for Assigning Allowable Properties for Mechanically Graded Lumber
1.1 This practice covers the methodology of grade qualification, assignment of design properties, and requirements for the quality control of mechanically graded solid sawn lumber. 1.2 This practice...
December 1, 2004
Standard Practice for Assigning Allowable Properties for Mechanically-Graded Lumber
1.1 This practice provides for the methodology of grade qualification, assignment of design properties, and requirements for the quality control of mechanically graded solid sawn lumber. 1.2 This...
December 1, 2004
Standard Practice for Assigning Allowable Properties for Mechanically Graded Lumber
1.1 This practice covers the methodology of grade qualification, assignment of design properties, and requirements for the quality control of mechanically graded solid sawn lumber. 1.2 This practice...
October 10, 2000
Standard Practice for Assigning Allowable Properties for Mechanically-Graded Lumber
1.1 This practice provides for the methodology of grade qualification, assignment of design properties, and requirements for the quality control of mechanically graded solid sawn lumber. 1.2 This...
Advertisement