ASTM International - ASTM D6753/D6753M-02(2023)
Standard Specification for Coal Tar Adhesive
| Organization: | ASTM International |
| Publication Date: | 1 July 2023 |
| Status: | active |
| Page Count: | 2 |
| ICS Code (Adhesives): | 83.180 |
scope:
1.1 This specification covers coal tar adhesive with or without polymer modification suitable for brush, spray, squeegee, and trowel application to coal tar built-up and coal tar modified bitumen membrane roofings and flashings.
1.2 The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in nonconformance with the standard.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use.
1.4 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
abstract:
This specification covers coal tar adhesive with or without polymer modification suitable for brush, spray, squeegee and trowel application to coal tar built up and coal tar modified bitumen... View More
Document History