ASTM International - ASTM D7193-17(2022)

Standard Specification for Unsintered Pigmented Polytetrafluoroethylene (PTFE) Extruded Film or Tape

active
Buy Now
Organization: ASTM International
Publication Date: 1 May 2022
Status: active
Page Count: 4
ICS Code (Films and sheets): 83.140.10
scope:

1.1 This specification covers unsintered, pigmented, extruded films or tapes manufactured from polytetrafluoroethylene, in nominal thicknesses from 0.025 mm (0.001 in.) to 0.51 mm (0.020 in.), which are =99?% virgin PTFE in composition prior to introducing pigments.

Note 1: For unsintered non-pigmented products refer to Specification D6585.

1.1.1 The use of recycled PTFE for production of unsintered extruded films or tapes has not been identified at this time. When commercial usable processes and materials are available, this specification will be revised to include recycled materials.

1.2 The values stated in SI units are detailed in IEEE/ASTM SI-10 are to be regarded as the standard. The values given in parentheses are for information only.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use.

Note 2: Although this specification and ISO?13000-1 (1997) and ISO?13000-2 (1997) differ in approach or detail, data obtained relating to specific properties, using either are technically equivalent.

Note 3: This specification is intended to be a complement to Specification D6585, as the materials covered herein vary significantly enough due to their additives to warrant a stand-alone set of requirements.

1.4 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.

Document History

ASTM D7193-17(2022)
May 1, 2022
Standard Specification for Unsintered Pigmented Polytetrafluoroethylene (PTFE) Extruded Film or Tape
1.1 This specification covers unsintered, pigmented, extruded films or tapes manufactured from polytetrafluoroethylene, in nominal thicknesses from 0.025 mm (0.001 in.) to 0.51 mm (0.020 in.), which...
September 1, 2017
Standard Specification for Unsintered Pigmented Polytetrafluoroethylene (PTFE) Extruded Film or Tape
1.1 This specification covers unsintered, pigmented, extruded films or tapes manufactured from polytetrafluoroethylene, in nominal thicknesses from 0.025 mm (0.001 in.) to 0.51 mm (0.020 in.), which...
February 1, 2011
Standard Specification for Unsintered Pigmented Polytetrafluoroethylene (PTFE) Extruded Film or Tape
1.1 This specification covers unsintered, pigmented, extruded films or tapes manufactured from polytetrafluoroethylene, in nominal thicknesses from 0.025 mm (0.001 in.) to 0.51 mm (0.020 in.), which...
July 1, 2005
Standard Specification for Unsintered Pigmented Polytetrafluoroethylene (PTFE) Extruded Film or Tape
1.1 This specification covers unsintered, pigmented, extruded films or tapes manufactured from polytetrafluoroethylene, in nominal thicknesses from 0.025 mm (0.001 in.) to 0.51 mm (0.020 in.), that...
Advertisement