ASTM International - ASTM D7860-14(2022)

Standard Test Methods for Measurement of Torque Retention for Child Resistant and Non-Child Resistant Packages with Continuous Thread Closures Using Automated Torque Testing Equipment

active
Buy Now
Organization: ASTM International
Publication Date: 1 October 2022
Status: active
Page Count: 5
ICS Code (Packaging and distribution of goods in general): 55.020
significance And Use:

5.1 This test method allows for the measurement of the torque retention properties of container/continuous thread closure systems of various designs, materials, and manufacture, and is... View More

scope:

1.1 These test methods evaluate the torque retention of continuous thread closures on containers with matching finishes, for predetermined environmental conditions over time. Methods are defined for both Type I, style "A" push down and turn Type II2 child resistant and non child resistant type closures.

1.2 The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in non-conformance with the standard.

Note 1: The SI unit system is the recommended system.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use.

1.4 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.

Document History

ASTM D7860-14(2022)
October 1, 2022
Standard Test Methods for Measurement of Torque Retention for Child Resistant and Non-Child Resistant Packages with Continuous Thread Closures Using Automated Torque Testing Equipment
1.1 These test methods evaluate the torque retention of continuous thread closures on containers with matching finishes, for predetermined environmental conditions over time. Methods are defined for...
October 1, 2014
Standard Test Methods for Measurement of Torque Retention for Child Resistant and Non-Child Resistant Packages with Continuous Thread Closures Using Automated Torque Testing Equipment
1.1 These test methods evaluate the torque retention of continuous thread closures on containers with matching finishes, for predetermined environmental conditions over time. Methods are defined for...
Advertisement