ASTM International - ASTM D8128-22
Standard Guide for Monitoring Failure Mode Progression in Industrial Applications with Rolling Element Ball Type Bearings
| Organization: | ASTM International |
| Publication Date: | 1 May 2022 |
| Status: | active |
| Page Count: | 9 |
| ICS Code (Lubricants, industrial oils and related products): | 75.100 |
significance And Use:
5.1 This guide is intended as a guideline for justification of oil test selection for monitoring rolling element ball type bearing conditions in industrial applications. Continuous benchmarking... View More
scope:
1.1 This guide approaches oil analysis from a failure standpoint and includes both the rolling element ball type bearing wear and fluid deterioration in industrial application.
1.2 This guide pertains to improving equipment reliability, reducing maintenance costs and enhancing the condition-based maintenance program primarily for industrial machinery by applying analytical methodology to oil analysis program for the purpose of detecting specific failure modes.
1.3 This guide reinforces requirements for appropriate assembly, operation within the original design envelope as well as the need for condition-based and time-based maintenance.
1.4 This guide covers the principles of Failure Mode and Effect Analysis (FMEA) as described in Guide D7874 and its relationship to rolling element ball type bearing wear in industrial application and its fluid deterioration.
1.5 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use.
1.6 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
Document History