ASTM International - ASTM D8507-23

Standard Specification for High Load Multi-Rotational Disc Bearings for Bridges and Structures

active
Buy Now
Organization: ASTM International
Publication Date: 1 May 2023
Status: active
Page Count: 6
ICS Code (Bridge construction): 93.040
scope:

1.1 This specification covers bridge bearings that consist of an unconfined polyether urethane rotational element subjected to compression loads, along with a resisting mechanism to transmit shear and/or tension loads through the bearing. For expansion and/or contraction applications, an additional stainless steel flat surface slides against a carbon steel plate faced with sheet polytetrafluoroethylene (PTFE). The function of the bearing is to transfer loads and to accommodate any relative movement, including rotation between a bridge superstructure and its supporting structure, or both.

1.2 The requirements stated in this specification are the minimums necessary for the manufacture of quality bearing devices. It may be necessary to increase these minimum values due to other design or construction conditions.

1.3 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are for information only.

1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use.

1.5 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.

Document History

ASTM D8507-23
May 1, 2023
Standard Specification for High Load Multi-Rotational Disc Bearings for Bridges and Structures
1.1 This specification covers bridge bearings that consist of an unconfined polyether urethane rotational element subjected to compression loads, along with a resisting mechanism to transmit shear...
Advertisement