ASTM International - ASTM E696-23

Standard Specification for Tungsten-Rhenium Alloy Thermocouple Wire

active
Buy Now
Organization: ASTM International
Publication Date: 1 July 2023
Status: active
Page Count: 4
ICS Code (Temperature-measuring instruments): 17.200.20
scope:

1.1 This specification covers the requirements for bare, solid conductor, tungsten and rhenium alloy thermoelements having diameters of 0.127?mm (0.005?in.) to 0.508?mm (0.020?in.) supplied in matched pairs. These thermoelements shall be suitable for use either in bead-insulated, bare-wire thermocouples, or in compacted metal-sheathed, ceramic insulated thermocouple material or assemblies.

1.2 This specification covers the thermocouple combinations of tungsten-3?% rhenium versus tungsten-25?% rhenium (W3Re/W25Re) and tungsten-5?% rhenium versus tungsten-26?% rhenium (W5Re/W26Re; Type C). All information applies to both combinations unless otherwise noted.

1.3 It is recognized that the alloys described are refractory and are not suitable for use at high temperatures in oxidizing atmospheres. All tests and processes described herein must be performed under conditions that are non-reactive to tungsten-rhenium alloys.

1.4 The values stated in SI units are to be regarded as the standard. The values given in parentheses are for information only.

1.5 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.

abstract:

This specification covers the requirements for bare solid conductors made of tungsten and rhenium alloy thermoelements supplied in matched pairs. These thermoelements shall be suitable for use in... View More

Document History

ASTM E696-23
July 1, 2023
Standard Specification for Tungsten-Rhenium Alloy Thermocouple Wire
1.1 This specification covers the requirements for bare, solid conductor, tungsten and rhenium alloy thermoelements having diameters of 0.127?mm (0.005?in.) to 0.508?mm (0.020?in.) supplied in...
November 1, 2018
Standard Specification for Tungsten-Rhenium Alloy Thermocouple Wire
1.1 This specification covers the requirements for bare, solid conductor, tungsten and rhenium alloy thermoelements having diameters of 0.127 mm (0.005 in.) to 0.508 mm (0.020 in.) supplied in...
May 1, 2013
Standard Specification for Tungsten-Rhenium Alloy Thermocouple Wire
1.1 This specification covers the requirements for bare, solid conductor, tungsten and rhenium alloy thermoelements having diameters of 0.127 mm (0.005 in.) to 0.508 mm (0.020 in.) supplied in...
May 1, 2007
Standard Specification for Tungsten-Rhenium Alloy Thermocouple Wire
1.1 This specification covers the requirements for bare, solid conductor, tungsten and rhenium alloy thermoelements having diameters of 0.127 mm (0.005 in.) to 0.508 mm (0.020 in.) supplied in...
October 10, 2000
Standard Specification for Tungsten-Rhenium Alloy Thermocouple Wire
1.1 This specification covers the requirements for bare, solid conductor, tungsten and rhenium alloy thermoelements having diameters of 0.13 mm (0.005 in.) to 0.5 mm (0.020 in.) supplied in matched...
Advertisement