ASTM International - ASTM E1142-23
Standard Terminology Relating to Thermophysical Properties
| Organization: | ASTM International |
| Publication Date: | 15 April 2023 |
| Status: | inactive |
| Page Count: | 8 |
| ICS Code (Metrology and measurement. Physical phenomena (Vocabularies)): | 01.040.17 |
| ICS Code (Heat. Calorimetry): | 17.200.10 |
scope:
1.1 This is a compilation of only those terms and corresponding definitions included in or being considered for inclusion in ASTM documents relating to thermophysical properties. It is not intended as an all-inclusive listing of thermophysical property terms. Terms that are generally understood or defined adequately in other readily available sources are not included.
1.2 A definition is a single sentence with additional information included in a Discussion.
1.3 Definitions of terms specific to a particular field (such as dynamic mechanical measurements) are identified with an italicized introductory phrase.
1.4 Units-The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.
1.5 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.