ASTM International - ASTM E1547-09(2023)

Standard Terminology Relating to Industrial and Specialty Chemicals

active
Buy Now
Organization: ASTM International
Publication Date: 1 April 2023
Status: active
Page Count: 4
ICS Code (Chemical technology (Vocabularies)): 01.040.71
ICS Code (Inorganic chemicals in general): 71.060.01
ICS Code (Organic chemicals in general): 71.080.01
scope:

1.1 This standard covers terminology relating to industrial and specialty chemicals. It is intended to provide an understanding of terms commonly used in test methods, practices, and specifications throughout the industry.

Note 1: The boldface numbers following each definition refer to E15 standards in which the definition appears. Lightface numbers refer to the E15 subcommittee having jurisdiction.

1.2 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.

Advertisement