ASTM International - ASTM E1638-22

Standard Terminology Relating to Sieves, Sieving Methods, and Screening Media

active
Buy Now
Organization: ASTM International
Publication Date: 1 November 2022
Status: active
Page Count: 6
ICS Code (Testing (Vocabularies)): 01.040.19
ICS Code (Particle size analysis. Sieving): 19.120
scope:

1.1 This terminology includes all those terms used in all of the standards under the jurisdiction of Subcommittee E29.01. Terms are defined that are related to the manufacture of standard test sieves and screening media, as well as terms related to the methods, analysis, procedures, and equipment for sizing and separating particles.

1.2 Committee E29 on Particle and Spray Characterization feels that it is essential to include terms and definitions explicit to the scope, regardless of whether the terms appear in existing ASTM standards. Terms that are in common usage and appear in common-language dictionaries are generally not included.

1.3 Units-The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

1.4 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.

Advertisement