ASTM International - ASTM F590-22
Standard Consumer Safety Specification for Non-Powder Gun Projectiles and Propellants
| Organization: | ASTM International |
| Publication Date: | 1 December 2022 |
| Status: | active |
| Page Count: | 11 |
| ICS Code (Weapons): | 95.060 |
significance And Use:
5.1 This consumer safety specification establishes the dimensions and tolerances and supporting test methods for non-powder gun projectiles and propellants to ensure compatibility between the... View More
scope:
1.1 This consumer safety specification covers projectiles and propellants manufactured for use with non-powder guns intended for target shooting, educational, and recreational purposes and is to be used in conjunction with Consumer Safety Specification F589. Non-powder guns are commonly identified as BB guns, air guns, or pellet guns.
1.2 The projectiles and propellants covered by this consumer safety specification are BB cal, .177 cal (4.5 mm), .22?cal (5.5 mm), and .25 cal (6.4 mm) air gun shot of various materials; .177 cal (4.5?mm), 5 mm, .22 cal (5.5?mm), .25 cal (6.4 mm) pellets and .177 cal (4.5 mm), 5 mm, .22 cal (5.5?mm), and .25 cal (6.4 mm) darts and propellants identified as 8 and 12-g type CO2 cylinders with both small and standard-sized necks as well as refillable CO2 or compressed air cylinders and reservoirs.
1.3 This consumer safety specification does not cover propellants such as dichlorodifluorometh
1.4 The following precautionary caveat pertains only to the test method portion, Section 7, of this specification: This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use.
1.5 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
Document History