ASTM International - ASTM F1072-94(2023)
Standard Specification for Expanded-Metal Doors
| Organization: | ASTM International |
| Publication Date: | 1 July 2023 |
| Status: | active |
| Page Count: | 7 |
| ICS Code (Hulls and their structure elements): | 47.020.10 |
scope:
1.1 This specification covers steel expanded-metal doors suitable for installation in expanded-metal bulkheads, structural bulkheads, and structural arches.
1.2 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.
1.3 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
abstract:
This specification covers steel expanded-metal doors suitable for installation in expanded-metal bulkheads, structural bulkheads, and structural arches. Expanded-metal doors are furnished in four... View More
Document History