ASTM International - ASTM F1184-23e1
Standard Specification for Industrial and Commercial Horizontal Slide Gates
| Organization: | ASTM International |
| Publication Date: | 15 February 2023 |
| Status: | active |
| Page Count: | 5 |
| ICS Code (External structures): | 91.090 |
scope:
1.1 This specification covers detailed requirements for rolling, cantilever and overhead slide gates, gate posts, and accessories for industrial and commercial applications.
1.2 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are for information only.
1.3 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
abstract:
This specification covers the material, design, and dimensional requirements for horizontal slide chain link fence gates, gate posts, and other accessories and components for industrial and... View More
Document History