ASTM International - ASTM F2046-00(2022)

Standard Specification for Tachometers, Various

active
Buy Now
Organization: ASTM International
Publication Date: 1 October 2022
Status: active
Page Count: 13
ICS Code (Navigation and control equipment): 47.020.70
scope:

1.1 This specification covers various tachometers capable of measuring rotational shaft speed.

1.2 Special requirements for tachometer types used in naval shipboard applications are included in Supplement S1.

1.3 The values stated in SI units are to be regarded as standard. The values given in parentheses are mathematical conversions to inch-pound units that are provided for information only and are not considered standard.

1.4 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.

abstract:

This specification covers various tachometers capable of measuring rotational shaft speed. Special requirements for tachometer types used in naval shipboard applications. The materials for all... View More

Document History

ASTM F2046-00(2022)
October 1, 2022
Standard Specification for Tachometers, Various
1.1 This specification covers various tachometers capable of measuring rotational shaft speed. 1.2 Special requirements for tachometer types used in naval shipboard applications are included in...
August 1, 2017
Standard Specification for Tachometers, Various
1.1 This specification covers various tachometers capable of measuring rotational shaft speed. 1.2 Special requirements for tachometer types used in naval shipboard applications are included in...
April 1, 2011
Standard Specification for Tachometers, Various
This specification covers various tachometers capable of measuring rotational shaft speed. Special requirements for tachometer types used in naval shipboard applications. The materials for all parts...
February 1, 2006
Standard Specification for Tachometers, Various
This specification covers various tachometers capable of measuring rotational shaft speed. Special requirements for tachometer types used in naval shipboard applications. The materials for all parts...
July 10, 2000
Standard Specification for Tachometers, Various
1.1 This specification covers various tachometers capable of measuring rotational shaft speed. 1.2 Special requirements for tachometer types used in naval shipboard applications are included in...
Advertisement