ASTM F1974
Standard Specification for Metal Insert Fittings for Polyethylene/Aluminum/Polyethylene and Crosslinked Polyethylene/Aluminum/Crosslinked Polyethylene Composite Pressure Pipe
| Organization: | ASTM |
| Publication Date: | 10 October 2000 |
| Status: | inactive |
| Page Count: | 7 |
| ICS Code (Metal fittings): | 23.040.40 |
scope:
1. Scope
1.1 This specification covers metal insert fittings with split ring
and compression nut (compression joint) and metal insert fittings with
copper crimp rings (crimp joint) for composite pressure pipe. These
fittings are intended for use in 125 psi (690 kPa) cold- and hot-water
distribution systems operating at temperatures up to and including 180
°F (82 °C). (When used in polyethylene/aluminu
1.2 The values stated in inch-pound units are to be regarded as the standard. The SI values stated in parentheses are provided for information purposes.
NOTE 1--The tables show the "nominal size" in millimetres with the inch size in parentheses. This exception is made to harmonize the "nominal size" with the two pipe standards, F 1281 and F 1282.
1.3 The following precautionary caveat pertains only to the test method portion, Section 9, of this specification. This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Document History