ASTM International - ASTM F2798-09(2023)

Standard Specification for Sealless Lube Oil Pump with Oil Through Motor for Marine Applications

active
Buy Now
Organization: ASTM International
Publication Date: 1 May 2023
Status: active
Page Count: 10
ICS Code (Marine engines and propulsion systems): 47.020.20
scope:

1.1 This specification defines the requirements applicable to design, construction and testing of sealless, rotary positive displacement pumps with oil-through motors for ship lubricating oil service. The complete pump and motor assembly is referred to as canned lube oil pump (CLP). This specification applies to CLPs pumping oil with a SAE rating of 20-50.

1.2 The values stated in inch-pound units are to be regarded as standard. No other units of measurement are included in this standard.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use.

1.4 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.

Document History

ASTM F2798-09(2023)
May 1, 2023
Standard Specification for Sealless Lube Oil Pump with Oil Through Motor for Marine Applications
1.1 This specification defines the requirements applicable to design, construction and testing of sealless, rotary positive displacement pumps with oil-through motors for ship lubricating oil...
May 1, 2018
Standard Specification for Sealless Lube Oil Pump with Oil Through Motor for Marine Applications
1.1 This specification defines the requirements applicable to design, construction and testing of sealless, rotary positive displacement pumps with oil-through motors for ship lubricating oil...
November 1, 2014
Standard Specification for Sealless Lube Oil Pump with Oil Through Motor for Marine Applications
1.1 This specification defines the requirements applicable to design, construction and testing of sealless, rotary positive displacement pumps with oil-through motors for ship lubricating oil...
October 1, 2009
Standard Specification for Sealless Lube Oil Pump with Oil Through Motor for Marine Applications
1.1 This specification defines the requirements applicable to design, construction and testing of sealless, rotary positive displacement pumps with oil-through motors for ship lubricating oil...
Advertisement