ASTM International - ASTM ISO/ASTM52903-2-20

Additive manufacturing - Material extrusion-based additive manufacturing of plastic materials - Part 2: Process equipment

active
Buy Now
Organization: ASTM International
Publication Date: 1 October 2020
Status: active
Page Count: 3
scope:

1.1 This document describes a method for defining requirements and assuring component integrity for plastic parts created using material extrusion based additive manufacturing processes. It relates to the process, equipment and operational parameters. Processes include all material extrusion based additive manufacturing processes.

   This document is intended for use by AM users and customers procuring such parts.

   The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system are not necessarily exact equivalents; therefore, each system needs to be used independently of the other. Combining values from the two systems can result in non-conformance with this document.

Document History

ASTM ISO/ASTM52903-2-20
October 1, 2020
Additive manufacturing - Material extrusion-based additive manufacturing of plastic materials - Part 2: Process equipment
1.1 This document describes a method for defining requirements and assuring component integrity for plastic parts created using material extrusion based additive manufacturing processes. It relates...
Advertisement