ASTM International - ASTM F3554-22
Standard Specification for Additive Manufacturing - Finished Part Properties - Grade 4340 (UNS G43400) via Laser Beam Powder Bed Fusion for Transportation Applications
| Organization: | ASTM International |
| Publication Date: | 1 October 2022 |
| Status: | active |
| Page Count: | 7 |
| ICS Code (Additive manufacturing): | 25.030 |
scope:
1.1 This specification covers additive manufacturing of parts manufactured via laser beam powder bed fusion (PBF-LB) processing of Grade 4340 (UNS G43400) used in transportation applications, including automotive applications. Parts made using this processing method require heat treatment to achieve maximum strength and are typically used in applications that require mechanical properties similar to wrought Grade 4340 (UNS G43400) products. Products built to this specification may require additional post-processing in the form of machining, polishing etc. to meet necessary surface finish and dimensional tolerances.
1.2 This specification describes the required facility, training, equipment, and processing requirements necessary to support the production of parts with properties and associated quality metrics outlined in a part classification structure.
1.3 This specification is intended for the use of purchasers or producers, or both, of PBF-LB Grade 4340 (UNS G43400) parts for defining the requirements based on classification methodology. These requirements shall be agreed upon by the part supplier and purchaser.
1.4 Users are advised to use this specification as a basis for obtaining parts that will meet the minimum acceptance requirements established and revised by consensus of committee members.
1.5 User requirements considered more stringent may be met by additional requirements in the purchase order.
1.6 The values stated in SI units are to be regarded as standard. The values given in parentheses after SI units are provided for information only and are not considered standard.
1.7 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
Document History