CEN - EN 1999-1-1
Eurocode 9 - Design of aluminium structures - Part 1-1: General rules
| Organization: | CEN |
| Publication Date: | 1 March 2023 |
| Status: | active |
| Page Count: | 376 |
| ICS Code (Technical aspects): | 91.010.30 |
| ICS Code (Aluminium structures): | 91.080.17 |
scope:
Scope of EN 1999-1-1
(1) EN 1999-1-1 gives basic design rules for structures made of wrought aluminium alloys and limited guidance for cast alloys (see Clause 5 and Annex C).
This document does not cover the following, unless otherwise explicitly stated in this document:
- components with material thickness less than 0,6 mm;
- welded components with material thickness less than 1,5 mm;
- connections with:
- steel bolts and pins with diameter less than 5 mm;
- aluminium bolts and pins with diameter less than 8 mm;
- rivets and thread forming screws with diameter less than 3,9 mm.
Assumptions
(1) In addition to the general assumptions of EN 1990 the following assumptions apply:
- execution complies with EN 1090-3 and EN 1090-5;
- the mechanical properties comply with the product standards listed in 5.2.2.
(2) EN 1999 is intended to be used in conjunction with:
- European Standards for construction products relevant for aluminium structures;
- EN 1090-1, Execution of steel structures and aluminium structures - Part 1: Requirements for conformity assessment of structural components;
- EN 1090-3, Execution of steel structures and aluminium structures - Part 3: Technical requirements for aluminium structures;
- EN 1090-5, Execution of steel structures and aluminium structures - Part 5: Technical requirements for cold-formed structural aluminium elements and cold-formed structures for roof, ceiling, floor and wall applications.
Document History