IEC - 60115-8

Fixed resistors for use in electronic equipment – Part 8: Sectional specification: Fixed surface mount resistors

active, Most Current
Organization: IEC
Publication Date: 1 August 2023
Status: active
Page Count: 218
ICS Code (Fixed resistors): 31.040.10
scope:

This part of IEC 60115 is applicable to fixed surface mount resistors for use in electronic equipment.

These resistors are typically described according to types (different geometric shapes) and styles (different dimensions) and product technology. These resistors have metallized terminations and are primarily intended to be mounted directly onto a circuit board.

The object of this document is to specify preferred ratings and characteristics and to select from IEC 60115-1, the appropriate quality assessment procedures, tests and measuring methods and to give general performance requirements for this type of resistor.

Document History

60115-8
August 1, 2023
Fixed resistors for use in electronic equipment – Part 8: Sectional specification: Fixed surface mount resistors
This part of IEC 60115 is applicable to fixed surface mount resistors for use in electronic equipment. These resistors are typically described according to types (different geometric shapes) and...
January 1, 2009
Fixed resistors for use in electronic equipment – Part 8: Sectional specification – Fixed surface mount resistors
This part of IEC 60115 is applicable to fixed surface mount resistors for use in electronic equipment. These resistors are typically described according to types (different geometric shapes) and...
July 1, 2000
Amendment 1 Fixed Resistors for Use in Electronic Equipment Part 8: Sectional Specification: Fixed Chip Resistors
A description is not available for this item.

References

Advertisement