FORD - WSS-M4D983-A3
FLEXIBLE COVERSTOCK, AROMATIC SPRAY POLYURETHANE SKIN, WITH ONE COMPONENT ALIPHATIC WATERBORNE IN-MOLD COATING SYSTEM ***TO BE USED WITH FORD WSS-M99P1111-A***
active, Most Current
| Organization: | FORD |
| Publication Date: | 14 January 2021 |
| Status: | active |
| Page Count: | 6 |
scope:
The material defined by this specification is one component aliphatic waterborne in-mold coating over an aromatic polyurethane sprayable elastomer used for instrument or door panels.
Document History
WSS-M4D983-A3
January 14, 2021
FLEXIBLE COVERSTOCK, AROMATIC SPRAY POLYURETHANE SKIN, WITH ONE COMPONENT ALIPHATIC WATERBORNE IN-MOLD COATING SYSTEM ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is one component aliphatic waterborne in-mold coating over an aromatic polyurethane sprayable elastomer used for instrument or door panels.
March 26, 2008
FLEXIBLE COVERSTOCK, AROMATIC SPRAY POLYURETHANE SKIN, WITH ONE COMPONENT ALIPHATIC WATERBORNE IN-MOLD COATING SYSTEM *** TO BE USED WITH FORD WSS-M99P1111-A ***
The material defined by this specification is one component aliphatic waterborne in-mold coating over an aromatic polyurethane sprayable elastomer used for instrument or door panels.