IEC - 61557-14
Electrical safety in low voltage distribution systems up to 1 000 V AC and 1 500 V DC – Equipment for testing, measuring or monitoring of protective measures – Part 14: Equipment for testing the safety of electrical equipment of machinery
active, Most Current
| Organization: | IEC |
| Publication Date: | 1 August 2023 |
| Status: | active |
| Page Count: | 38 |
| ICS Code (Power transmission and distribution networks in general): | 29.240.01 |
| ICS Code (Measurement of electrical and magnetic quantities): | 17.220.20 |
| ICS Code (Electrical insulation in general): | 29.080.01 |
scope:
This part of IEC 61557 defines special requirements for test and measurement equipment used to determine the electrical safety of electrical equipment of machinery in accordance with IEC 60204-1.
Document History
61557-14
August 1, 2023
Electrical safety in low voltage distribution systems up to 1 000 V AC and 1 500 V DC – Equipment for testing, measuring or monitoring of protective measures – Part 14: Equipment for testing the safety of electrical equipment of machinery
This part of IEC 61557 defines special requirements for test and measurement equipment used to determine the electrical safety of electrical equipment of machinery in accordance with IEC 60204-1.
April 1, 2013
Electrical safety in low voltage distribution systems up to 1 000 V a.c and 1 500 V d.c – Equipment for testing, measuring or monitoring of protective measures – Part 14: Equipment for testing the safety of electrical equipment of machinery
This part of IEC 61557 defines special requirements for test and measurement equipment used to determine the electrical safety of electrical equipment of machinery according to IEC 60204-1.