CSA - CAN/CSA-C22.2 NO. 60745-2-2-04 AMD 1
Amendment 1: Hand-held motor-operated electric tools — Safety — Part 2-2: Particular requirements for screwdrivers and impact wrenches
active, Most Current
| Organization: | CSA |
| Publication Date: | 1 January 2009 |
| Status: | active |
| Page Count: | 10 |
| ICS Code (Electric tools): | 25.140.20 |
| ICS Code (Hand-operated tools): | 25.140.30 |
Document History
March 13, 2009
Amendment 1 Hand-held motor-operated electric tools — Safety — Part 2-2: Particular requirements for screwdrivers and impact wrenches
Replace the existing text of Clause 1 by the following:
This clause of Part 1 is applicable, except as follows:
Addition:
This standard applies to screwdrivers and impact wrenches.
CAN/CSA-C22.2 NO. 60745-2-2-04 AMD 1
January 1, 2009
Amendment 1: Hand-held motor-operated electric tools — Safety — Part 2-2: Particular requirements for screwdrivers and impact wrenches
A description is not available for this item.
January 1, 2009
Amendment 1: Hand-held motor-operated electric tools - Safety - Part 2-2: Particular requirements for screwdrivers and impact wrenches
This part of IEC 60745 deals with the safety of hand-held motor-operated or magnetically driven electric tools, the rated voltage of the tools being not more than 250 V for single-phase a.c. or d.c....
January 1, 2009
Amendment 1: Hand-held motor-operated electric tools - Safety - Part 2-2: Particular requirements for screwdrivers and impact wrenches
FOREWORD
This amendment has been prepared by subcommittee 61F: Safety of hand-held motoroperated electric tools, of IEC technical committee 61: Safety of household and similar electrical appliances....
March 1, 2004
Hand-held motor-operated electric tools - Safety - Part 2-2: Particular requirements for screwdrivers and impact wrenches
This clause of Part 1 is applicable, except as follows:
This standard applies to screwdrivers and impact wrenches.
March 1, 2004
Hand-Held Motor-Operated Electric Tools Safety Part 2-2: Particular Requirements for Screwdrivers and Impact Wrenches
Preface
This is the common CSA and UL standard for hand-held motor-operated electric tools. It is the second edition of CAN/CSA-C22.2 No. 60745-2-2 and the second edition of UL 60745-2-2. This...
January 1, 2004
Hand-held motor-operated electric tools — Safety — Part 2-2: Particular requirements for screwdrivers and impact wrenches
This part of IEC 60745 deals with the safety of hand-held motor-operated or magnetically driven electric tools, the rated voltage of the tools being not more than 250 V for single-phase a.c. or d.c....
January 1, 2004
Hand-held motor-operated electric tools - Safety - Part 2-2: Particular requirements for screwdrivers and impact wrenches
This part of IEC 60745 deals with the safety of hand-held motor-operated or magnetically driven electric tools, the rated voltage of the tools being not more than 250 V for single-phase a.c. or d.c....
January 1, 2004
Hand-held motor-operated electric tools - Safety - Part 2-2: Particular requirements for screwdrivers and impact wrenches
This clause of Part 1 is applicable, except as follows:
Addition:
This standard applies to screwdrivers and impact wrenches.
March 23, 1995
Safety of Portable Electric Tools - Part 2: Particular Requirements for Screwdrivers and Impact Wrenches
This clause of Part 1 is applicable except as follows: Replacement: This standard applies to hand-held electric motor-operated screwdrivers and impact wrenches.