DSF/ISO/IEC DTS 9569

Information security, cybersecurity and privacy protection – Evaluation criteria for IT security – Patch Management Extension for the ISO/IEC 15408 series and ISO/IEC 18045

pending, Most Current
Organization: DS
Status: pending
Page Count: 45
ICS Code (IT Security): 35.030
scope:

This document specifies an extension for the ISO/IEC 15408 series and ISO/IEC 18045 to specify patch management requirements.  The document focuses on the initial TOE. The security assurance requirements specified in this document do not include evaluation or test activities on the final TOE, but on the initial TOE and on the life cycle processes used by manufacturers. Additionally, this document gives guidance to facilitate the evaluation of the TOE including the patch and development processes which support the patch management.  This document lists options for evaluation authorities (or mutual recognition agreements) on how to utilize the additional assurance and additional evidence in their processes to enable the developer to consistently re-certify their updated or patched TOEs to the benefit of the users of these TOEs. The implementation of these options by an evaluation scheme is out of the scope of this document.

Document History

DSF/ISO/IEC DTS 9569
Information security, cybersecurity and privacy protection – Evaluation criteria for IT security – Patch Management Extension for the ISO/IEC 15408 series and ISO/IEC 18045
This document specifies an extension for the ISO/IEC 15408 series and ISO/IEC 18045 to specify patch management requirements.  The document focuses on the initial TOE. The security assurance...
Advertisement