DSF/PREN IEC 61810-7-2

Electrical relays – Tests and Measurements – Part 7-2: Mechanical tests and weighing

pending, Most Current
Organization: DS
Status: pending
Page Count: 17
ICS Code (Relays): 29.120.70
scope:

This part of IEC 61810-7 is used for testing all kind of relays within the scope of technical committee 94 and shall evaluate their ability to perform under expected conditions of transportation, storage and all aspects of operational use. The object of this test is to define a standard test method for ensure that particular mechanical properties (such as contact force, contact gaps, armature travel) and weight , are within specified limits.

Document History

DSF/PREN IEC 61810-7-2
Electrical relays – Tests and Measurements – Part 7-2: Mechanical tests and weighing
This part of IEC 61810-7 is used for testing all kind of relays within the scope of technical committee 94 and shall evaluate their ability to perform under expected conditions of transportation,...
Advertisement