DSF/IEC 60884-2-2 ED3
Plugs and socket-outlets for household and similar purposes – Part 2-2: Particular requirements for socket-outlets for appliances
| Organization: | DS |
| Status: | pending |
| Page Count: | 12 |
| ICS Code (Plugs, socket-outlets, couplers): | 29.120.30 |
scope:
This part of IEC 60884 applies to socket-outlets for AC only, with or without earthing contact, with a rated voltage not exceeding 250 V and a rated current not exceeding 16 A, which are integrated or intended to be incorporated in or fixed to appliances, hereafter referred to as socket-outlets for appliances. Addition after the fifth paragraph: Socket-outlets for appliances are intended to be used in stationary equipment and appliances , for example office machines, ICT equipment, range (cooker) hoods, ranges, etc. If necessary, the use of socket-outlets for appliances is indicated in the standards for the appropriate equipment or appliance.
Document History