DSF/EN ISO 11782-2/PRA1

Corrosion of metals and alloys – Corrosion fatigue testing – Part 2: Crack propagation testing using precracked specimens

pending
Organization: DS
Status: pending
Page Count: 18
ICS Code (Corrosion of metals): 77.060
scope:

1.1 This part of ISO 11782 describes the fracture mechanics method of determining the crack growth rates of preexisting cracks under cyclic loading in a controlled environment and the measurement of the threshold stress intensity factor range for crack growth below which the rate of crack advance falls below some defined limit agreed between parties. 1.2 This part of ISO 11782 provides guidance and instruction on corrosion fatigue testing of metals and alloys in aqueous or gaseous environments.

Document History

May 8, 2008
Corrosion of metals and alloys - Corrosion fatigue testing - Part 2: Crack propagation testing using precracked specimens
1.1 This part of ISO 11782 describes the fracture mechanics method of determining the crack growth rates of preexisting cracks under cyclic loading in a controlled environment and the measurement of...
November 20, 2007
Corrosion of metals and alloys - Corrosion fatigue testing - Part 2: Crack propagation testing using precracked specimens
A description is not available for this item.
DSF/EN ISO 11782-2/PRA1
Corrosion of metals and alloys – Corrosion fatigue testing – Part 2: Crack propagation testing using precracked specimens
1.1 This part of ISO 11782 describes the fracture mechanics method of determining the crack growth rates of preexisting cracks under cyclic loading in a controlled environment and the measurement of...
Advertisement