DSF/PREN IEC 61810-7-14

Electrical relays – Tests and Measurements – Part 7-14: Mould growth

pending, Most Current
Organization: DS
Status: pending
Page Count: 10
ICS Code (Relays): 29.120.70
scope:

This part of IEC 61810-7 is used for testing along with the appropriate severities and conditions for measurements and tests designed to assess the ability of specimens to perform under expected conditions of transportation, storage and all aspects of operational use. The object of this test is for determining the extent to which electrical relays support mould growth and how any mould growth may affect the performance and other relevant properties/function of a relay.

Document History

DSF/PREN IEC 61810-7-14
Electrical relays – Tests and Measurements – Part 7-14: Mould growth
This part of IEC 61810-7 is used for testing along with the appropriate severities and conditions for measurements and tests designed to assess the ability of specimens to perform under expected...
Advertisement