DSF/PREN IEC 61810-7-11
Electrical relays – Tests and Measurements – Part 7-11: Enclosure Protection and Degree of Protection
pending, Most Current
| Organization: | DS |
| Status: | pending |
| Page Count: | 15 |
| ICS Code (Relays): | 29.120.70 |
scope:
This part of IEC 61810-7 is used for testing along with the appropriate severities and conditions for measurements and tests designed to assess the ability of specimens to perform under expected conditions of transportation, storage and all aspects of operational use. The object of this test is to define standard test methods for appropriate enclosure sealing testing.
Document History
DSF/PREN IEC 61810-7-11
Electrical relays – Tests and Measurements – Part 7-11: Enclosure Protection and Degree of Protection
This part of IEC 61810-7 is used for testing along with the appropriate severities and conditions for measurements and tests designed to assess the ability of specimens to perform under expected...