DS/ISO 3581

Welding consumables – Covered electrodes for manual metal arc welding of stainless and heat-resisting steels – Classification

active, Most Current
Organization: DS
Publication Date: 21 August 2023
Status: active
Page Count: 38
ICS Code (Welding consumables): 25.160.20
scope:

This document specifies requirements for classification of covered electrodes, based on the all-weld metal chemical composition, the type of electrode covering and other electrode properties, and the all-weld metal mechanical properties, in the as-welded or heat-treated conditions, for manual metal arc welding of stainless and heat-resisting steels. This document is a combined standard providing for classification utilizing a system based upon classification according to nominal composition or utilizing a system based upon classification according to alloy type. a)       Paragraphs and tables which carry the label "classification according to nominal composition-A" or "ISO 3581-A" are applicable only to products classified to that system. b)       Paragraphs and tables which carry the label "classification according to alloy type-B" or "ISO 3581-B" are applicable only to products classified to that system. c)        Paragraphs and tables which carry neither label are applicable to products classified according to either or both systems. Annex B gives information on considerations on weld metal ferrite content.

Document History

DS/ISO 3581
August 21, 2023
Welding consumables – Covered electrodes for manual metal arc welding of stainless and heat-resisting steels – Classification
This document specifies requirements for classification of covered electrodes, based on the all-weld metal chemical composition, the type of electrode covering and other electrode properties, and the...
January 1, 1982
Covered electrodes for manual arc welding of stainless and other similar high alloy steels - Code of symbols for identification
The standard establishes a code for the identification of covered electrodes by means of symbols related to the chemical composition of the deposited weld metal and type of covering. It deals only...
Welding consumables – Covered electrodes for manual metal arc welding of stainless and heat-resisting steels – Classification
ISO 3581:2016 specifies requirements for classification of covered electrodes, based on the all-weld metal chemical composition, the type of electrode covering and other electrode properties, and the...
Advertisement