DSF/PREN IEC 60794-1-101
Optical fibre cables – Part 1-101: Generic specification – Basic optical cable test procedures – Mechanical tests methods – Tensile, method E1
| Organization: | DS |
| Status: | pending |
| Page Count: | 11 |
| ICS Code (Fibres and cables): | 33.180.10 |
scope:
This part of IEC 60794 applies to optical fibre cables for use with telecommunication equipment and devices employing similar techniques, and to cables having a com bination of both optical fibres and electrical conductors. The object of this standard is to define test procedures to be used in establishing uniform requirements for mechanical performance- tensile. Throughout this standard the wording "optical cable" may also include optical fibre units, microduct fibre units, etc. See IEC 60794-1-2 for general requirements and definitions and for a complete reference guide to test methods of all types.
Document History